Fuse Subminiature Very Fast Acting 20A 32V Axial 3.38 X 7.87mm Loose UL Product overview: 0275020.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0275020.MXL can be used for catalog matching and distributor lookup.
20A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 20A, 32V, VERY FAST ACTING; Fuse Current:20A; Voltage Rating VAC:32V; Product Range:PICO 275 Series; Voltage Rating VDC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Fuse Mounting:Through Hole RoHS Compliant: Yes
FUSE BRD MNT 20A 32VAC 32VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0275020.MXL | F4764-ND | 93K3458 | 0275020.MXL |
| Product Name | 20A 32V Circuit Protection Fuse | Fuses | Fuse, Pcb, 20A, 32V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Epoxy | |||
| Approvals / Standards | RoHS | UL | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | |
| Fuse Type | Miniature |