Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.250 0275.250

Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
Description
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.250 - 0275.250 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.250
0275.250
Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.250 0275.250
The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0275.250
Product Name Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.250
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002315402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details