The PICO® Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small size High current rating (20A- 30A) RoHS compliant Wide operating temperature range Low temperature derating
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0275.125 |
| Product Name | Fuses & Overcurrent Protection - Fuses - Axial Radial Thru Hole Fuses - PICO® Fuses - Axial Radial Thru Hole Fuses - Series: 275 - 0275.125 |
| Fuse Material | Ceramic; Ceramic |