Littelfuse, Inc. Fuses 0274.600V

Description
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0274.600V-ND - DigiKey
Thief River Falls, MN, United States
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0274.600V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0274.600V
Circuit Protection - Fuses 0274.600V
FUSE BOARD MNT 600MA 125VAC/VDC

FUSE BOARD MNT 600MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0274.600V-ND 0274.600V
Product Name Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Micro Fuses - VF876 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details