Littelfuse, Inc. Fuses 0274.300V

Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0274.300V-ND - DigiKey
Thief River Falls, MN, United States
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0274.300V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0274.300V
Circuit Protection - Fuses 0274.300V
FUSE BOARD MNT 300MA 125VAC/VDC

FUSE BOARD MNT 300MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0274.300V-ND 0274.300V
Product Name Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1727 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 150 volts
Rated Current 300 amps
View Details
Fuses - 486-3634-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers