1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MT 1.5A 125VAC/VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | F6072-ND | 027301.5V |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |