3A 125V Radial Fuse, Very Fast Acting, 6x8mm, UL/CSA Product overview: 0273003.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273003.H can be used for catalog matching and distributor lookup.
Fuse Very Fast Acting 3A Micro
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.
FUSE BRD MNT 3A 125VAC/VDC RAD
FUSE BOARD MOUNT, 3A, 125V, FAST BLOW, RADIAL, CAN, VERTICAL, 6.35MM X 8.89MM. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Panel Accessories 0273003.H
FUSE, PCB, 3A, 125V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0273003.H | 8783267 | F871-ND | 70184061 | 0273003.H | 21008362 | 28F080 |
| Product Name | 3A 125V Circuit Protection Fuse | Non Resettable Fuses | Fuses | Fuse;Submin;Very Fast Acting;3A;Supplemental;Dims 0.25x0.35";Plug-In;125VAC/VDC | Circuit Protection - Fuses | Fuse | Fuse, Pcb, 3A, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | Tin Plated Copper | Plastic Cap | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Fuse Type | Subminiature | Subminiature |