Littelfuse, Inc. Through-Hole 1A Circuit Protection Fuse 0273001.H

Description
1A 125VAC/VDC Very Fast Blow Fuse, Radial, Through Hole Product overview: 0273001.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273001.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 125VAC/VDC Very Fast Blow Fuse, Radial, Through Hole Product overview: 0273001.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273001.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1A Circuit Protection Fuse
139-0273001.H
Through-Hole 1A Circuit Protection Fuse 139-0273001.H
1A 125VAC/VDC Very Fast Blow Fuse, Radial, Through Hole Product overview: 0273001.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273001.H can be used for catalog matching and distributor lookup.

1A 125VAC/VDC Very Fast Blow Fuse, Radial, Through Hole Product overview: 0273001.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273001.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 987839-0273001.H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
987839-0273001.H
Circuit Protection - Fuses 987839-0273001.H
Win Source Part Number: 987839-0273001.H Category: Circuit Protection>Fuses Series: MICRO™ 273 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 0.0648 DC Cold Resistance: 0.088 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -1024-0273001.H,2730 01,0273001.,F868,273 001-ND,0273001H,H273 001,0273001,273 001 Approval Agency: CSA, QPL, UL

Win Source Part Number: 987839-0273001.H
Category: Circuit Protection>Fuses
Series: MICRO™ 273
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 0.0648
DC Cold Resistance: 0.088 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0273001.H,273001,0273001.,F868,273 001-ND,0273001H,H273001,0273001,273 001
Approval Agency: CSA, QPL, UL

Buy Now Datasheet
Fuses - F868-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F868-ND
Fuses F868-ND
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F077 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse
28F077
Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse 28F077
FUSE, PCB, 1A, 125V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

FUSE, PCB, 1A, 125V, VERY FAST ACTING; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Plastic Cap RoHS Compliant: Yes

Supplier's Site
Fuse, Leaded, Fast Acting, 1A; Fuse Current Littelfuse - 68Y6546 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Leaded, Fast Acting, 1A; Fuse Current Littelfuse
68Y6546
Fuse, Leaded, Fast Acting, 1A; Fuse Current Littelfuse 68Y6546
FUSE, LEADED, FAST ACTING, 1A; Fuse Current:1A; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, LEADED, FAST ACTING, 1A; Fuse Current:1A; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse;Submin;Very Fast Acting;1A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;1A;Supplemental;Dims 0.25x0.35";Plug-In;125VAC/VDC
70184596
Fuse;Submin;Very Fast Acting;1A;Supplemental;Dims 0.25x0.35";Plug-In;125VAC/VDC 70184596
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Circuit Protection - Fuses - 0273001.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273001.H
Circuit Protection - Fuses 0273001.H
FUSE BRD MNT 1A 125VAC/VDC RAD

FUSE BRD MNT 1A 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0273001.H 987839-0273001.H F868-ND 28F077 68Y6546 70184596 0273001.H
Product Name Through-Hole 1A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse, Pcb, 1A, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse, Leaded, Fast Acting, 1A; Fuse Current Littelfuse Fuse;Submin;Very Fast Acting;1A;Supplemental;Dims 0.25x0.35";Plug-In;125VAC/VDC Circuit Protection - Fuses
Fuse Material Thermoplastic Plastic Cap
Approvals / Standards RoHS UL; CSA RoHS RoHS UL; CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Mounting Through Hole Through Hole Solderable (with leads) Solderable (with leads) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2531-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers