Littelfuse, Inc. Fuses 0273.400H

Description
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F862-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F862-ND
Fuses F862-ND
400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

400mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0273.400H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.400H
Circuit Protection - Fuses 0273.400H
FUSE BOARD MNT 400MA 125VAC/VDC

FUSE BOARD MNT 400MA 125VAC/VDC

Supplier's Site
Fuse;Submin;Very Fast Acting;0.4A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.4A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184475
Fuse;Submin;Very Fast Acting;0.4A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184475
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Fuse, Pcb, 400Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F072 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 400Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F072
Fuse, Pcb, 400Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F072
FUSE, PCB, 400mA, 125V, VERY FAST ACTING; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 400mA, 125V, VERY FAST ACTING; Fuse Current:400mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F862-ND 0273.400H 70184475 28F072
Product Name Fuses Circuit Protection - Fuses Fuse;Submin;Very Fast Acting;0.4A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Fuse, Pcb, 400Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data