Littelfuse, Inc. Fuses 0273.300V

Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0273.300V-ND - DigiKey
Thief River Falls, MN, United States
300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

300mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
300MA Circuit Protection Fuse
139-0273.300V
300MA Circuit Protection Fuse 139-0273.300V
FUSE BOARD MNT 300MA 125VAC/VDC Product overview: 0273.300V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.300V can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 300MA 125VAC/VDC Product overview: 0273.300V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0273.300V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0273.300V
Circuit Protection - Fuses 0273.300V
FUSE BOARD MNT 300MA 125VAC/VDC

FUSE BOARD MNT 300MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0273.300V-ND 139-0273.300V 0273.300V
Product Name Fuses 300MA Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers