Fuse Subminiature Very Fast Acting 0.25A 125V Radial 6 X 8mm Bulk CSA Product overview: 0273.250V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.250V can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 250MA 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0273.250V | F11055-ND | 0273.250V |
| Product Name | 0.25A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | |
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps |