Littelfuse, Inc. Fuses 0273.250H

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F860-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F860-ND
Fuses F860-ND
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
Through-Hole 250mA Circuit Protection Fuse
139-0273.250H
Through-Hole 250mA Circuit Protection Fuse 139-0273.250H
Fast-Blow Fuse, 250mA, 125VAC/VDC, Radial, Through Hole Product overview: 0273.250H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.250H can be used for catalog matching and distributor lookup.

Fast-Blow Fuse, 250mA, 125VAC/VDC, Radial, Through Hole Product overview: 0273.250H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.250H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1163894-0273.250H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1163894-0273.250H
Circuit Protection - Fuses 1163894-0273.250H
Win Source Part Number: 1163894-0273.250H Category: Circuit Protection>Fuses Series: MICRO™ 273 Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 0.0064 DC Cold Resistance: 1.75 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0273.250,0273250H,27 3.250,F860,H273.250, -1024-0273.250H Approval Agency: CSA, QPL, UL

Win Source Part Number: 1163894-0273.250H
Category: Circuit Protection>Fuses
Series: MICRO™ 273
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 0.0064
DC Cold Resistance: 1.75 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0273.250,0273250H,273.250,F860,H273.250,-1024-0273.250H
Approval Agency: CSA, QPL, UL

Buy Now Datasheet
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184053
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184053
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Circuit Protection - Fuses - 0273.250H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.250H
Circuit Protection - Fuses 0273.250H
FUSE BOARD MNT 250MA 125VAC/VDC

FUSE BOARD MNT 250MA 125VAC/VDC

Supplier's Site
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F070 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F070
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F070
FUSE, PCB, 250mA, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 250mA, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F860-ND 139-0273.250H 1163894-0273.250H 70184053 0273.250H 28F070
Product Name Fuses Through-Hole 250mA Circuit Protection Fuse Circuit Protection - Fuses Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Circuit Protection - Fuses Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Through Hole Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA RoHS UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 002625212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers