Win Source Part Number: 1198063-0273.200V
Category: Circuit Protection>Fuses
Series: MICRO™ 273
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 0.00409
DC Cold Resistance: 2.3 Ohms
Standard Package: 5
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.250" Dia x 0.350" H (6.35mm x 8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0273200V,273.200,F85
Approval Agency: CSA, QPL, UL
200mA 125V Radial Subminiature Fuse, Very Fast Acting Product overview: 0273.200V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.200V can be used for catalog matching and distributor lookup.
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 200mA, 125V, VERY FAST ACTING; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes
FUSE BOARD MNT 200MA 125VAC/VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1198063-0273.200V | 139-0273.200V | F859-ND | 28F069 | 0273.200V |
| Product Name | Circuit Protection - Fuses | 200mA 125V Circuit Protection Fuse | Fuses | Fuse, Pcb, 200Ma, 125V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |