Fast-Blow Fuse, 125mA, 125VAC/VDC, 10kA IR, Radial, Through Hole Product overview: 0273.125H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 125mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.125H can be used for catalog matching and distributor lookup.
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 125MA 125VAC/VDC
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.
FUSE, PCB, 125mA, 125V, VERY FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0273.125H | F858-ND | 0273.125H | 70184837 | 28F068 |
| Product Name | Through-Hole 125mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse;Submin;Very Fast Acting;0.125A;Supplemental;Dims 0.25x0.35";Plug-In;PCB | Fuse, Pcb, 125Ma, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | UL; CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | |
| Mounting | Through Hole | Solderable (Surface Mount Technology) | Solderable (with leads) |