Littelfuse, Inc. Non Resettable Fuses 0273.100H

Description
Fuse Very Fast Acting 100mA Micro
Request a Quote Datasheet
Description
Fuse Very Fast Acting 100mA Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 8783242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8783242
Non Resettable Fuses 8783242
Fuse Very Fast Acting 100mA Micro

Fuse Very Fast Acting 100mA Micro

Supplier's Site
Fuses - F857-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F857-ND
Fuses F857-ND
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100mA Circuit Protection Fuse
139-0273.100H
Through-Hole 100mA Circuit Protection Fuse 139-0273.100H
Fast-Blow Fuse, 100mA, 125VAC/VDC, 6.35mm Radial, Through Hole Product overview: 0273.100H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 100mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.100H can be used for catalog matching and distributor lookup.

Fast-Blow Fuse, 100mA, 125VAC/VDC, 6.35mm Radial, Through Hole Product overview: 0273.100H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 100mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Submin;Very Fast Acting;0.1A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.1A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184050
Fuse;Submin;Very Fast Acting;0.1A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184050
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Fuse, Pcb, 100Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F067 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 100Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F067
Fuse, Pcb, 100Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F067
FUSE, PCB, 100mA, 125V, VERY FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 100mA, 125V, VERY FAST ACTING; Fuse Current:100mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse, Radial, 0.1A, 125Vac, Very Fast; Fuse Current Littelfuse - 25R5308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, 0.1A, 125Vac, Very Fast; Fuse Current Littelfuse
25R5308
Fuse, Radial, 0.1A, 125Vac, Very Fast; Fuse Current Littelfuse 25R5308
FUSE, RADIAL, 0.1A, 125VAC, VERY FAST; Fuse Current:100mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, RADIAL, 0.1A, 125VAC, VERY FAST; Fuse Current:100mA; Voltage Rating VAC:125VAC; Product Range:MICRO Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0273.100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.100H
Circuit Protection - Fuses 0273.100H
FUSE BOARD MNT 100MA 125VAC/VDC

FUSE BOARD MNT 100MA 125VAC/VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8783242 F857-ND 139-0273.100H 70184050 28F067 0273.100H
Product Name Non Resettable Fuses Fuses Through-Hole 100mA Circuit Protection Fuse Fuse;Submin;Very Fast Acting;0.1A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Fuse, Pcb, 100Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Subminiature Subminiature
Fuse Material Tin Plated Copper Thermoplastic
Approvals / Standards RoHS UL; CSA RoHS UL; CSA RoHS
Features Resettable Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details