Littelfuse, Inc. Fuses 0273.062V

Description
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F856-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F856-ND
Fuses F856-ND
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
62mA 125V Circuit Protection Fuse
139-0273.062V
62mA 125V Circuit Protection Fuse 139-0273.062V
Subminiature Fuse 62mA 125V Radial Very Fast Acting Product overview: 0273.062V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.062V can be used for catalog matching and distributor lookup.

Subminiature Fuse 62mA 125V Radial Very Fast Acting Product overview: 0273.062V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 62.5Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F066 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 62.5Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F066
Fuse, Pcb, 62.5Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F066
FUSE, PCB, 62.5mA, 125V, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 62.5mA, 125V, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse;Submin;Very Fast Acting;0.062A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.062A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184472
Fuse;Submin;Very Fast Acting;0.062A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184472
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Circuit Protection - Fuses - 0273.062V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.062V
Circuit Protection - Fuses 0273.062V
FUSE BRD MT 62MA 125VAC/VDC RAD

FUSE BRD MT 62MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F856-ND 139-0273.062V 28F066 70184472 0273.062V
Product Name Fuses 62mA 125V Circuit Protection Fuse Fuse, Pcb, 62.5Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse;Submin;Very Fast Acting;0.062A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads) Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS UL; CSA
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

1A 250V Circuit Protection Fuse - 139-0034.3117 - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Rated Voltage 250 volts
View Details
3 suppliers
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers