Littelfuse, Inc. Fuses 0273.050V

Description
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0273.050V-ND - DigiKey
Thief River Falls, MN, United States
50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

50mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0273.050V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0273.050V
Circuit Protection - Fuses 0273.050V
FUSE BRD MT 50MA 125VAC/VDC RAD

FUSE BRD MT 50MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 0273.050V-ND 0273.050V
Product Name Fuses Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data