31mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 31.25mA, 125V, VERY FAST ACTING; Fuse Current:31mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: No
FUSE BRD MT 31MA 125VAC/VDC RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F854-ND | 28F064 | 0273.031V |
| Product Name | Fuses | Fuse, Pcb, 31.25Ma, 125V, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL; CSA | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Rated Breaking Capacity | 10000 amps | 10000 amps |