Littelfuse, Inc. Fuses 0273.010V

Description
10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F852-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F852-ND
Fuses F852-ND
10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

10mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0273.010V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0273.010V
Circuit Protection - Fuses 0273.010V
FUSE BRD MT 10MA 125VAC/VDC RAD

FUSE BRD MT 10MA 125VAC/VDC RAD

Supplier's Site
Fuse;Submin;Very Fast Acting;0.01A;Supplemental;Dims 0.25x0.35
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.01A;Supplemental;Dims 0.25x0.35";Plug-In;PCB
70184469
Fuse;Submin;Very Fast Acting;0.01A;Supplemental;Dims 0.25x0.35";Plug-In;PCB 70184469
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified. Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.

Supplier's Site
Fuse, Pcb, 10Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 39P9205 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
39P9205
Fuse, Pcb, 10Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 39P9205
FUSE, PCB, 10mA, 125V, VERY FAST ACTING; Fuse Current:10mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

FUSE, PCB, 10mA, 125V, VERY FAST ACTING; Fuse Current:10mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F852-ND 0273.010V 70184469 39P9205
Product Name Fuses Circuit Protection - Fuses Fuse;Submin;Very Fast Acting;0.01A;Supplemental;Dims 0.25x0.35";Plug-In;PCB Fuse, Pcb, 10Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
Mounting Through Hole Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA UL; CSA RoHS
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details