Fuse Subminiature Very Fast Acting 0.005A 125V Radial 6 X 8mm Bulk CSA Product overview: 0273.005V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.005A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0273.005V can be used for catalog matching and distributor lookup.
5mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V
Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" leads for wiring into circuit. Short circuit interrupting capacity 125 volts, 10,000 amps AC. Series 273000 has 0.170 leads for plugging into subminiature fuse holder. Blowing Specifications: 100% — 4 hours minimum; 200% — 5 second maximum; transparent plastic cap. 125 V rating. UL Recognized. CSA Certified.
Developed originally for the U.S. Space Program, Micro fuse provides reliability in a compact design.
FUSE BRD MNT 5MA 125VAC/VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0273.005V | F851-ND | 70184468 | 0273.005V |
| Product Name | 0.005A 125V Circuit Protection Fuse | Fuses | Fuse;Submin;Very Fast Acting;0.005A;Supplemental;Dims 0.25x0.35";Plug-In;PCB | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.0050 amps | 0.0050 amps | 0.0050 amps | |
| Mounting | Through Hole | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL; CSA | UL; CSA |