Littelfuse, Inc. Fuses 0273.002V

Description
2mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
2mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6249-ND - DigiKey
Thief River Falls, MN, United States
2mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuse, Pcb, 2Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 28F060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
28F060
Fuse, Pcb, 2Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 28F060
FUSE, PCB, 2mA, 125V, VERY FAST ACTING; Fuse Current:2mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Epoxy RoHS Compliant: No

FUSE, PCB, 2mA, 125V, VERY FAST ACTING; Fuse Current:2mA; Voltage Rating VAC:125V; Product Range:MICRO 273 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Epoxy RoHS Compliant: No

Supplier's Site
Circuit Protection - Fuses - 0273.002V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0273.002V
Circuit Protection - Fuses 0273.002V
FUSE BRD MNT 2MA 125VAC/VDC RAD

FUSE BRD MNT 2MA 125VAC/VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F6249-ND 28F060 0273.002V
Product Name Fuses Fuse, Pcb, 2Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data