Littelfuse, Inc. Fuses 0272002.H

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3642-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
FUSE BOARD MNT 2A 125VAC/VDC RAD - 461-0272002.H - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 2A 125VAC/VDC RAD
461-0272002.H
FUSE BOARD MNT 2A 125VAC/VDC RAD 461-0272002.H
FUSE BOARD MNT 2A 125VAC/VDC RAD

FUSE BOARD MNT 2A 125VAC/VDC RAD

Supplier's Site
Circuit Protection - Fuses - 0272002.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0272002.H
Circuit Protection - Fuses 0272002.H
FUSE BRD MNT 2A 125VAC/VDC RAD

FUSE BRD MNT 2A 125VAC/VDC RAD

Supplier's Site
Pc Board Fuse; Fuse Current Littelfuse - 02B7449 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
02B7449
Pc Board Fuse; Fuse Current Littelfuse 02B7449
PC BOARD FUSE; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

PC BOARD FUSE; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F3642-ND 461-0272002.H 0272002.H 02B7449
Product Name Fuses FUSE BOARD MNT 2A 125VAC/VDC RAD Circuit Protection - Fuses Pc Board Fuse; Fuse Current Littelfuse
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps 10000 amps
Fuse Material Plastic
Unlock Full Specs
to access all available technical data