Littelfuse, Inc. Fuses 0272001.V

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11052-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 0272001.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0272001.V
Circuit Protection - Fuses 0272001.V
FUSE BRD MNT 1A 125VAC/VDC RAD

FUSE BRD MNT 1A 125VAC/VDC RAD

Supplier's Site
Fuse, Very Fast Acting, 1A, 125V, Radial; Fuse Current Littelfuse - 03B662 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1A, 125V, Radial; Fuse Current Littelfuse
03B662
Fuse, Very Fast Acting, 1A, 125V, Radial; Fuse Current Littelfuse 03B662
FUSE, VERY FAST ACTING, 1A, 125V, RADIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1A, 125V, RADIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11052-ND 0272001.V 03B662
Product Name Fuses Circuit Protection - Fuses Fuse, Very Fast Acting, 1A, 125V, Radial; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data