Fuse Subminiature Very Fast Acting 0.062A 125V Radial 6 X 8mm Metal Bulk CSA Product overview: 0272.062V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0272.062V can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Win Source Part Number: 1005009-0272.062V
Category: Circuit Protection>Fuses
Series: MICRO™ 272
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 0.000115
DC Cold Resistance: 2.32 Ohms
Standard Package: 5
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.235" Dia x 0.287" H (5.97mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 62 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 272.062,0272.062V-ND
Approval Agency: CSA, QPL, UL
PC Board Fuse; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:MICRO 272 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes
FUSE BRD MT 62MA 125VAC/VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0272.062V | F6065-ND | 1005009-0272.062V | 03B650 | 0272.062V |
| Product Name | 0.062A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Pc Board Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |