Littelfuse, Inc. Two Terminal, Metal Type Current Shunt Resistor 0272.050

Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option
Datasheet
Description
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal, Metal Type Current Shunt Resistor - 0272.050 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal, Metal Type Current Shunt Resistor
0272.050
Two Terminal, Metal Type Current Shunt Resistor 0272.050
Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option

Developed originally for the U.S. Space Program,MICRO™ fuse provides reliability in a compact design.The MICRO™ fuse is available in plug–in or radial leadstyles and a complete range of ampere ratings from1/500 to 5A to suit a wide variety of design needs. Military grade available High breaking capacity Clear cover option to viewfuse element status Available from very lowampere of 2mA to 5A Plug-in with short or longleads option

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0272.050
Product Name Two Terminal, Metal Type Current Shunt Resistor
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers