Littelfuse, Inc. FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series) 0269.300

Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet
Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series) - 0269.300 - Littelfuse, Inc.
Rosemont, IL, United States
FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series)
0269.300
FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series) 0269.300
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0269.300
Product Name FM07 Very Fast-Acting Military Fuses (commercial equivalent - 262 Series)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF527/VF527-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuse - 1033520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details