Littelfuse, Inc. 0.125A 125V Circuit Protection Fuse 0269.125V

Description
Fuse Micro Very Fast Acting 0.125A 125V Radial 5.97 X 7.37mm Bulk CSA/UL Product overview: 0269.125V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0269.125V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Micro Very Fast Acting 0.125A 125V Radial 5.97 X 7.37mm Bulk CSA/UL Product overview: 0269.125V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0269.125V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.125A 125V Circuit Protection Fuse
139-0269.125V
0.125A 125V Circuit Protection Fuse 139-0269.125V
Fuse Micro Very Fast Acting 0.125A 125V Radial 5.97 X 7.37mm Bulk CSA/UL Product overview: 0269.125V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0269.125V can be used for catalog matching and distributor lookup.

Fuse Micro Very Fast Acting 0.125A 125V Radial 5.97 X 7.37mm Bulk CSA/UL Product overview: 0269.125V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0269.125V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0269.125V-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Fuses Fuses
Product Number 139-0269.125V 0269.125V-ND
Product Name 0.125A 125V Circuit Protection Fuse Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
Fuse - 82559365 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details