Littelfuse, Inc. MICRO™ High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 0268.062

Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet
Description
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO™ High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse - 0268.062 - Littelfuse, Inc.
Rosemont, IL, United States
MICRO™ High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
0268.062
MICRO™ High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 0268.062
The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

The 262/268/269 Series are high–reliability microfuses, with a 125V rating, very fast-acting type withhigh breaking capacity. This series is listed under theDepartment of Defense Quality Product List Military grade available Available from very low ampere of 2mA to 5A Available in plug-in and radial leaded

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0268.062
Product Name MICRO™ High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110331 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 35 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details