Littelfuse, Inc. FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series) 026702.5

Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet
Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series) - 026702.5 - Littelfuse, Inc.
Rosemont, IL, United States
FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series)
026702.5
FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series) 026702.5
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 026702.5
Product Name FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series)
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers