The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0267007. |
| Product Name | FM08 Very Fast-Acting Military Fuses (commercial equivalent - 265 Series) |
| Features | Fast Acting |