Littelfuse, Inc. PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 0266001.

Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet
Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse - 0266001. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
0266001.
PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse 0266001.
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0266001.
Product Name PICO® High-Reliability Very Fast-Acting Subminiature Radial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002445207 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Cartridge Fuses - VF313/VF315 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details