Littelfuse, Inc. Fuses 0266.375V

Description
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder
Request a Quote Datasheet
Description
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0266.375V-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 0266.375V-ND
Product Name Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625120 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details