Littelfuse, Inc. Fuses 0266.250V

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0266.250V-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial Bend Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 0266.250V-ND
Product Name Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details