Littelfuse, Inc. PICO® High-Reliability Very Fast-Acting Subminiature Axial Leaded Fuse 0265001.

Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet
Description
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® High-Reliability Very Fast-Acting Subminiature Axial Leaded Fuse - 0265001. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® High-Reliability Very Fast-Acting Subminiature Axial Leaded Fuse
0265001.
PICO® High-Reliability Very Fast-Acting Subminiature Axial Leaded Fuse 0265001.
The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

The 265/266/267 Series are high–reliability PICO® Fuses,that are very fast-acting, with an insulating sleeve.These fuses provide supplemental protection in enduse equipment to provide protection for componentsor internal circuits. They are not suitable for branch orfeeder circuit use. The Military version of the 265 Series(except 1/16 ampere rating) is available in FM08A onQPL for MIL-PRF-23419/8. To order, change 265 to 267 Military grade available RoHS compliant Available from 62mA to 15A Available in axial and radial leaded Available in miniature and subminiature formats

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0265001.
Product Name PICO® High-Reliability Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details