Littelfuse, Inc. Fuses 0265.250V

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0265.250V-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 0265.250V-ND
Product Name Fuses
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002625215 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers