Fuse Subminiature Very Fast Acting 1.5A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 026301.5WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026301.5WRT1L can be used for catalog matching and distributor lookup.
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PICO FUSE, VERY FAST BLOW, 1.5A, 250V AC, 50A (IR), THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
FUSE, PCB, 1.5A, 250V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE, PCB, 1.5A, 250V, VERY FAST ACTING, FULL REEL; Fuse Current:1.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Length:7.62mmRoHS Compliant: Yes
FUSE BOARD MNT 1.5A 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-026301.5WRT1L | 18-026301.5WRT1LCT-ND | 21593378 | 12J4279 | 28X4538 | 026301.5WRT1L |
| Product Name | 1.5A 250V Circuit Protection Fuse | Fuses | Fuse | Fuse, Pcb, 1.5A, 250V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Pcb, 1.5A, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) |