1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BOARD MNT 1.5A 250VAC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 026301.5VXL-ND | 026301.5VXL |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Mounting | Through Hole | |
| Approvals / Standards | CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |