Littelfuse, Inc. Fuses 026301.5MXL

Description
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2335-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Circuit Protection Fuse
139-026301.5MXL
1.5A 250V Circuit Protection Fuse 139-026301.5MXL
Fuse Subminiature Very Fast Acting 1.5A 250V Axial 3.68 X 7.62mm Solder Bulk CSA/PSE/UL Product overview: 026301.5MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026301.5MXL can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 1.5A 250V Axial 3.68 X 7.62mm Solder Bulk CSA/PSE/UL Product overview: 026301.5MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-026301.5MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 026301.5MXL
FUSE BOARD MNT 1.5A 250VAC AXIAL

FUSE BOARD MNT 1.5A 250VAC AXIAL

Supplier's Site
Fuse, Pcb, 1.5A, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4278 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4278
Fuse, Pcb, 1.5A, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4278
FUSE, PCB, 1.5A, 250V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 1.5A, 250V, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2335-ND 139-026301.5MXL 026301.5MXL 12J4278
Product Name Fuses 1.5A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 1.5A, 250V, Very Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data