5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 250V Very Fast Acting Subminiature Fuse, Axial, 3.68x7.62mm Product overview: 0263005.WRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263005.WRT1L can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 5A 250VAC AXIAL
FUSE, PCB, FAST ACTING,VOLTAGE RATING VAC: 250 VAC, FUSE CURRENT: 5 AMP, BREAKING CAPACITY:50A @ 250VAC / 100A @ 125VAC, FUSE MOUNTING: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
FUSE, AXIAL, VERY FAST ACTING, 5A; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 263 Series; Voltage Rating V DC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5572TR-ND | 139-0263005.WRT1L | 0263005.WRT1L | 21593382 | 38AC2630 |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse | Fuse, Axial, Very Fast Acting, 5A; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Solderable (with leads) | |||
| Approvals / Standards | CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps |