Fuse Subminiature Very Fast Acting 5A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263005.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263005.WRT1 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 743395-0263005.WRT1
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BOARD MOUNT 5A 250VAC AXIAL
FUSE BOARD MOUNT 5A 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0263005.WRT1 | 743395-0263005.WRT1 | 0263005.WRT1-ND | 461-0263005.WRT1 | 0263005.WRT1 |
| Product Name | 5A 250V Circuit Protection Fuse | Fuses - 0263005.WRT1 | Fuses | FUSE BOARD MOUNT 5A 250VAC AXIAL | Circuit Protection - Fuses |
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole |