Littelfuse, Inc. PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263004.

Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet
Description
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse - 0263004. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
0263004.
PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse 0263004.
The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating 250 V rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0263004.
Product Name PICO® II 250 Volt Very Fast-Acting Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers