Littelfuse, Inc. 2A 250V Circuit Protection Fuse 0263002.WRT1

Description
Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263002.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.WRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263002.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.WRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0263002.WRT1
2A 250V Circuit Protection Fuse 139-0263002.WRT1
Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263002.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.WRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 2A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263002.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263002.WRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0263002.WRT1 - 728577-0263002.WRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0263002.WRT1
728577-0263002.WRT1
Fuses - 0263002.WRT1 728577-0263002.WRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 728577-0263002.WRT1 Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.74 Approvals: CSA, PSE, UR DC Cold Resistance: 0.0444 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728577-0263002.WRT1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.74
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.0444 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - 0263002.WRT1-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0263002.WRT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0263002.WRT1
Circuit Protection - Fuses 0263002.WRT1
FUSE BOARD MOUNT 2A 250VAC AXIAL

FUSE BOARD MOUNT 2A 250VAC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0263002.WRT1 728577-0263002.WRT1 0263002.WRT1-ND 0263002.WRT1
Product Name 2A 250V Circuit Protection Fuse Fuses - 0263002.WRT1 Fuses Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data