Littelfuse, Inc. Fuses 0263001.WRT1

Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0263001.WRT1-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0263001.WRT1
1A 250V Circuit Protection Fuse 139-0263001.WRT1
Fuse Subminiature Very Fast Acting 1A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263001.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.WRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 1A 250V Axial 3.68 X 7.62mm Solder T/R CSA/PSE/UL Product overview: 0263001.WRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263001.WRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0263001.WRT1 - 735981-0263001.WRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0263001.WRT1
735981-0263001.WRT1
Fuses - 0263001.WRT1 735981-0263001.WRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 735981-0263001.WRT1 Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.087 Approvals: CSA, PSE, UR DC Cold Resistance: 0.105 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 735981-0263001.WRT1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.087
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.105 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 0263001.WRT1
FUSE BOARD MOUNT 1A 250VAC AXIAL

FUSE BOARD MOUNT 1A 250VAC AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0263001.WRT1-ND 139-0263001.WRT1 735981-0263001.WRT1 0263001.WRT1
Product Name Fuses 1A 250V Circuit Protection Fuse Fuses - 0263001.WRT1 Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 002625317 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 20 amps
View Details
Fuses - 486-0031.8364DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details