Littelfuse, Inc. Fuses 0263.750WRT1L

Description
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0263.750WRT1L-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4266 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4266
Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4266
FUSE, PCB, 750mA, 250V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 750mA, 250V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0263.750WRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0263.750WRT1L
Circuit Protection - Fuses 0263.750WRT1L
FUSE BRD MNT 750MA 250VAC AXIAL

FUSE BRD MNT 750MA 250VAC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0263.750WRT1L-ND 12J4266 0263.750WRT1L
Product Name Fuses Fuse, Pcb, 750Ma, 250V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data