Littelfuse, Inc. Fuses 0263.500MXL

Description
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2328-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

500mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 1361445-0263.500MXL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361445-0263.500MXL
Circuit Protection - Fuses 1361445-0263.500MXL
Win Source Part Number: 1361445-0263.500MXL Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PICO® II 263 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.084 Approval Agency: CSA, UR DC Cold Resistance: 0.332 Ohms

Win Source Part Number: 1361445-0263.500MXL
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 263
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.084
Approval Agency: CSA, UR
DC Cold Resistance: 0.332 Ohms

Buy Now Datasheet
Singapore, Singapore
0.5A 250V Circuit Protection Fuse
139-0263.500MXL
0.5A 250V Circuit Protection Fuse 139-0263.500MXL
Fuse Subminiature Very Fast Acting 0.5A 250V Axial 3.68 X 7.62mm Solder Bulk CSA/PSE/UL Product overview: 0263.500MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.500MXL can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.5A 250V Axial 3.68 X 7.62mm Solder Bulk CSA/PSE/UL Product overview: 0263.500MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.500MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 500Ma, 250V, Very Fast Acting; Fuse Current Littelfuse - 12J4263 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
12J4263
Fuse, Pcb, 500Ma, 250V, Very Fast Acting; Fuse Current Littelfuse 12J4263
FUSE, PCB, 500mA, 250V, VERY FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 500mA, 250V, VERY FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0263.500MXL
FUSE BRD MNT 500MA 250VAC AXIAL

FUSE BRD MNT 500MA 250VAC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2328-ND 1361445-0263.500MXL 139-0263.500MXL 12J4263 0263.500MXL
Product Name Fuses Circuit Protection - Fuses 0.5A 250V Circuit Protection Fuse Fuse, Pcb, 500Ma, 250V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 002645115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers