Fuse Subminiature Very Fast Acting 0.375A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.375HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.375HAT1L can be used for catalog matching and distributor lookup.
375mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
375mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 375MA 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0263.375HAT1L | F7591TB-ND | 0263.375HAT1L |
| Product Name | 0.375A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 0.3750 amps | 0.3750 amps | |
| Fuse Type | Miniature |