Littelfuse, Inc. 0.25A 250V Circuit Protection Fuse 0263.250HAT1L

Description
Fuse Subminiature Very Fast Acting 0.25A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.250HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250HAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.25A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.250HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250HAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.25A 250V Circuit Protection Fuse
139-0263.250HAT1L
0.25A 250V Circuit Protection Fuse 139-0263.250HAT1L
Fuse Subminiature Very Fast Acting 0.25A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.250HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250HAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.25A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263.250HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.250HAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5530CT-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5530TB-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse - 98K4431 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse
98K4431
Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse 98K4431
FUSE, PCB, 250mA, 250V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm RoHS Compliant: Yes

FUSE, PCB, 250mA, 250V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0263.250HAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0263.250HAT1L
Circuit Protection - Fuses 0263.250HAT1L
FUSE BRD MNT 250MA 250VAC AXIAL

FUSE BRD MNT 250MA 250VAC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0263.250HAT1L F5530CT-ND 98K4431 0263.250HAT1L
Product Name 0.25A 250V Circuit Protection Fuse Fuses Fuse, Pcb, 250Ma, 250V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers