62mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
62mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BOARD MNT 62MA 250VAC AXIAL
FUSE, PCB, 62mA, 250V, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:250VAC; Product Range:PICO II Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes
FUSE, PCB, 62mA, 250V, VERY FAST ACTING, FULL REEL; Fuse Current:62mA; Voltage Rating VAC:250VAC; Product Range:PICO II Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Length:7.62mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1997CT-ND | 0263.062WRT1L | 12J4256 | 28X4535 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 62Ma, 250V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Pcb, 62Ma, 250V, Very Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |