62mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
62mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 0.062A 250V Axial 3.68 X 7.62mm Ammo CSA/PSE/UL Product overview: 0263.062HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263.062HAT1L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361450-0263.062HAT1
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 263
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.155" Dia x 0.280" L (3.94mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 62 mA
Voltage Rating - AC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.000192
Approval Agency: UR
DC Cold Resistance: 5.5 Ohms
Product Status: Active
FUSE BOARD MNT 62MA 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11951CT-ND | 139-0263.062HAT1L | 1361450-0263.062HAT1L | 0263.062HAT1L |
| Product Name | Fuses | 0.062A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |