Littelfuse, Inc. Fuses 0262.250V

Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0262.250V-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 0262.250V-ND
Product Name Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details